TE Connectivity Power Relays PCH-105D2H

Description
TE Connectivity PCH-105D2H Power Relay
Request a Quote Datasheet
Description
TE Connectivity PCH-105D2H Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 5330817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
5330817
Power Relays 5330817
TE Connectivity PCH-105D2H Power Relay

TE Connectivity PCH-105D2H Power Relay

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 5A; Contact Configuration Oeg Te Connectivity - 36K2006 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 5A; Contact Configuration Oeg Te Connectivity
36K2006
Relay, Spdt, 250Vac, 30Vdc, 5A; Contact Configuration Oeg Te Connectivity 36K2006
RELAY, SPDT, 250VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 5330817 36K2006
Product Name Power Relays Relay, Spdt, 250Vac, 30Vdc, 5A; Contact Configuration Oeg Te Connectivity
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7176 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details