The PCFN-124H2MS is a printed circuit board relay with a single form A (normally open) contact, designed for photovoltaic applications such as inverters and charging stations. It features a 24 VDC coil with a rated power of 1.5 W and a low holding power of 200 mW, improving energy efficiency. The relay has a contact gap greater than 1.8 mm, a rated voltage of 277 VAC, and a rated current of 26 A at 75 °C with AgSnO2 contact material. It meets IEC 62109-2 for insulation requirements and offers a dielectric strength of 4000 V rms between contact and coil. The package is PCB, flux-tight with through-hole mounting, and operates within an ambient temperature range of -25 °C to +90 °C.
RELAY, SPST-NO, 277VAC, 26A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 41Y9352 |
| Product Name | Relay, Spst-No, 277Vac, 26A; Contact Configuration Oeg Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| AC Coil Voltage | 24 volts |