TE Connectivity ™ Power Relays, Over 2 Amps - PCE-112D1H,000 PCE-112D1H,000

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791518-PCE-112D1H,00 0 Series: PCE, OEG Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class F, Sealed - Fully Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 400 Ohms Coil Current: 30mA Operate Time: 10ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10A Switching Voltage: 240VAC, 28VDC - Max Release Time: 5ms Coil Power: 360 mW Part Status: Obsolete(EOL) Family Name: PCE Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Alternative Parts (Cross-Reference): J107F1CS2012VDC.45; 1-1721150-3; ; ORWH-SH-112D1F,000; Introduction Date: March 29, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791518-PCE-112D1H,00 0 Series: PCE, OEG Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class F, Sealed - Fully Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 400 Ohms Coil Current: 30mA Operate Time: 10ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10A Switching Voltage: 240VAC, 28VDC - Max Release Time: 5ms Coil Power: 360 mW Part Status: Obsolete(EOL) Family Name: PCE Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Alternative Parts (Cross-Reference): J107F1CS2012VDC.45; 1-1721150-3; ; ORWH-SH-112D1F,000; Introduction Date: March 29, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCE-112D1H,000 - 791518-PCE-112D1H,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCE-112D1H,000
791518-PCE-112D1H,000
Power Relays, Over 2 Amps - PCE-112D1H,000 791518-PCE-112D1H,000
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791518-PCE-112D1H,00 0 Series: PCE, OEG Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class F, Sealed - Fully Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 400 Ohms Coil Current: 30mA Operate Time: 10ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10A Switching Voltage: 240VAC, 28VDC - Max Release Time: 5ms Coil Power: 360 mW Part Status: Obsolete(EOL) Family Name: PCE Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Alternative Parts (Cross-Reference): J107F1CS2012VDC.45; 1-1721150-3; ; ORWH-SH-112D1F,000; Introduction Date: March 29, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 791518-PCE-112D1H,000
Series: PCE, OEG
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Insulation - Class F, Sealed - Fully
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 400 Ohms
Coil Current: 30mA
Operate Time: 10ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10A
Switching Voltage: 240VAC, 28VDC - Max
Release Time: 5ms
Coil Power: 360 mW
Part Status: Obsolete(EOL)
Family Name: PCE
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 0.6 VDC
Alternative Parts (Cross-Reference): J107F1CS2012VDC.45; 1-1721150-3; ; ORWH-SH-112D1F,000;
Introduction Date: March 29, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
PCE-112D1H,000
Relays - Power Relays, Over 2 Amps PCE-112D1H,000
RELAY GEN PURPOSE SPDT 10A 12V

RELAY GEN PURPOSE SPDT 10A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 791518-PCE-112D1H,000 PCE-112D1H,000
Product Name Power Relays, Over 2 Amps - PCE-112D1H,000 Relays - Power Relays, Over 2 Amps
Resistance 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

400A High Voltage Direct Current Relay - CHPV-S400 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
G2RL PCB Power Relay - G2RL-1A-E-HA - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 18 volts
View Details