TE Connectivity Antennas PC904N

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 980 Frequency Category : 698 - 960 Gain (Max) (DB) : 8 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 980 Frequency Category : 698 - 960 Gain (Max) (DB) : 8 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PC904N - TE Connectivity
Berwyn, PA, United States
Antennas
PC904N
Antennas PC904N
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 896 - 980 Frequency Category : 698 - 960 Gain (Max) (DB) : 8 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN, ISM
  • Primary Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 980
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 8
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1250-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1250-ND
RF Antennas 994-1250-ND
938MHz GSM Yagi, 4-Element RF Antenna 896MHz ~ 980MHz 6dBd N Type Female Bracket Mount

938MHz GSM Yagi, 4-Element RF Antenna 896MHz ~ 980MHz 6dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - PC904N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PC904N
RF Antennas PC904N
938MHz GSM Yagi, 4-Element RF Antenna 896MHz ~ 980MHz 6dBd N Type Female Bracket Mount

938MHz GSM Yagi, 4-Element RF Antenna 896MHz ~ 980MHz 6dBd N Type Female Bracket Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PC904N 994-1250-ND PC904N
Product Name Antennas RF Antennas RF Antennas
Applications ISM, LoRaWAN Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Pattern Type Directional
Primary Frequency Range 896.0 to 980.0 MHz 938.0 MHz
Gain 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHZ Rf Antenna - 875-1513151-1 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
7 suppliers
Antennas - 2344654-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108851-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Directional
Polarization Linear
View Details
4 suppliers