General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
RELAY GEN PURPOSE SPST 10A 6V
PB134006
General Purpose Relays 1FormN SPDT 6VDC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB767-ND | PB134006 | 45AJ6768 | PB134006 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Pb134006 Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |