TE Connectivity Power Relays, Over 2 Amps PB114024

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB765-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB765-ND
Power Relays, Over 2 Amps PB765-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - PB114024 - 848061-PB114024 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PB114024
848061-PB114024
Power Relays, Over 2 Amps - PB114024 848061-PB114024
Manufacturer: TE Connectivity Win Source Part Number: 848061-PB114024 Series: PB, SCHRACK Features: Relay Coil Package: Tube Family Name: PB11 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1050 MSL Level: Not Applicable Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: PB765, 9-1415029-1, -PB114024-SI

Manufacturer: TE Connectivity
Win Source Part Number: 848061-PB114024
Series: PB, SCHRACK
Features: Relay Coil
Package: Tube
Family Name: PB11
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1050
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: PB765, 9-1415029-1, -PB114024-SI

Buy Now Datasheet
Power Relays - 4787206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
4787206
Power Relays 4787206
TE Connectivity PB114024 Power Relay

TE Connectivity PB114024 Power Relay

Supplier's Site
Power Relays - 1616321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1616321
Power Relays 1616321
TE Connectivity PB114024 Power Relay

TE Connectivity PB114024 Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - PB114024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PB114024
Relays - Power Relays, Over 2 Amps PB114024
RELAY GEN PURPOSE SPDT 10A 24V

RELAY GEN PURPOSE SPDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
PB114024
General Purpose Relays PB114024
General Purpose Relays 1FormC SPDT 24VDC

General Purpose Relays 1FormC SPDT 24VDC

Buy Now Datasheet
Power Relay, Spdt, 24Vdc, 10A, Pc Board; Contact Configuration Schrack Te Connectivity - 34K8594 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 10A, Pc Board; Contact Configuration Schrack Te Connectivity
34K8594
Power Relay, Spdt, 24Vdc, 10A, Pc Board; Contact Configuration Schrack Te Connectivity 34K8594
POWER RELAY, SPDT, 24VDC, 10A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:PB Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:10ARoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 10A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:PB Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:10ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB765-ND 848061-PB114024 4787206 PB114024 PB114024 34K8594
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - PB114024 Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spdt, 24Vdc, 10A, Pc Board; Contact Configuration Schrack Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard PCBoard; Pcb mount Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.2424S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers