Manufacturer: Tyco Electronics
Win Source Part Number: 1235375-PB114012
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TE Connectivity PB114012 Power Relay
TE Connectivity PB114012 Power Relay
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 10A 12V
RELAY, 12VDC, 10A, SPDT, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:PB Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays 1FormC SPDT 12VDC
| Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1235375-PB114012 | 4787212 | PB889-ND | PB114012 | 26M1931 | PB114012 |
| Product Name | Power Relays, Over 2 Amps - PB114012 | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, 12Vdc, 10A, Spdt, Tht; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS | RoHS |