TE Connectivity Antennas PAV865014-FNF

Description
Configuration Features Antenna Style : External Antenna Type : Panel Number of Ports : 1 Industry Standards Wireless Application : RFID Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 865 - 870 Gain (Max) (DB) : 13.8
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Panel Number of Ports : 1 Industry Standards Wireless Application : RFID Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 865 - 870 Gain (Max) (DB) : 13.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PAV865014-FNF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Panel Number of Ports : 1 Industry Standards Wireless Application : RFID Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 865 - 870 Gain (Max) (DB) : 13.8

Configuration Features


  • Antenna Style : External
  • Antenna Type : Panel
  • Number of Ports : 1

Industry Standards


  • Wireless Application : RFID

Operation/Application


  • Coverage Type : Directional

Product Type Features


  • Antenna Connector Type : N-Type Female Fixed

Signal Characteristics


  • Frequency Band (MHZ) : 865 - 870
  • Gain (Max) (DB) : 13.8
Buy Now
RF Antennas - PAV865014-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PAV865014-FNF
RF Antennas PAV865014-FNF
867MHz Panel RF Antenna 865MHz ~ 870MHz 13.8dBi N Type Female Chassis Mount

867MHz Panel RF Antenna 865MHz ~ 870MHz 13.8dBi N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PAV865014-FNF PAV865014-FNF
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; RFID; RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823595-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
6 suppliers
Antennas - 2108994-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details