TE Connectivity Antennas PAV69278PO-30NF

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 698 - 960, 880 - 960, 824 - 894, 698 - 806, 2500 - 2700, 1710 - 2700, 2300 - 2500, 1710 - 1880, 1910 - 2170 Frequency Category : 698 - 2700 Gain (Max) (DB) : 8.8 Peak Gain (DBI) : > 6
Request a Quote
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 698 - 960, 880 - 960, 824 - 894, 698 - 806, 2500 - 2700, 1710 - 2700, 2300 - 2500, 1710 - 1880, 1910 - 2170 Frequency Category : 698 - 2700 Gain (Max) (DB) : 8.8 Peak Gain (DBI) : > 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAV69278PO-30NF is a low PIM, multiband directional panel antenna designed for LTE applications, covering frequencies from 698 to 960 MHz and 1710 to 2700 MHz. It features vertical polarization and is optimized for high gain, with typical peak gains ranging from 7.0 dBi to 8.8 dBi across its operating frequency bands. The antenna is IP67-rated, ensuring protection against dust and water ingress, making it suitable for both indoor and outdoor installations. This model includes a 30 cm cable with a Type N-female connector and comes with all necessary mounting hardware. It is constructed from UV-stable materials, ensuring durability in various environmental conditions, with an operating temperature range of -40°C to +70°C. The antenna's design provides uniform radiation patterns, enhancing signal density in targeted coverage areas, which is beneficial for applications such as in-building wireless networks, public safety communications, and commercial security systems.

Datasheet Summary
Powered by GS/AI

The PAV69278PO-30NF is a low PIM, multiband directional panel antenna designed for LTE applications, covering frequencies from 698 to 960 MHz and 1710 to 2700 MHz. It features vertical polarization and is optimized for high gain, with typical peak gains ranging from 7.0 dBi to 8.8 dBi across its operating frequency bands. The antenna is IP67-rated, ensuring protection against dust and water ingress, making it suitable for both indoor and outdoor installations. This model includes a 30 cm cable with a Type N-female connector and comes with all necessary mounting hardware. It is constructed from UV-stable materials, ensuring durability in various environmental conditions, with an operating temperature range of -40°C to +70°C. The antenna's design provides uniform radiation patterns, enhancing signal density in targeted coverage areas, which is beneficial for applications such as in-building wireless networks, public safety communications, and commercial security systems.

Suppliers

Company
Product
Description
Supplier Links
Antennas - PAV69278PO-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 698 - 960, 880 - 960, 824 - 894, 698 - 806, 2500 - 2700, 1710 - 2700, 2300 - 2500, 1710 - 1880, 1910 - 2170 Frequency Category : 698 - 2700 Gain (Max) (DB) : 8.8 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Industry Standards


  • Communication Protocol : LoRaWAN, ISM
  • Primary Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1850 - 1990, 698 - 960, 880 - 960, 824 - 894, 698 - 806, 2500 - 2700, 1710 - 2700, 2300 - 2500, 1710 - 1880, 1910 - 2170
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 8.8
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1213-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1213-ND
RF Antennas 994-1213-ND
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.7 ~ 2.7GHz 7.6dBi, 7.8dBi, 8.8dBi, 8.7dBi, 7.8dBi N Type Female Bracket Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.7 ~ 2.7GHz 7.6dBi, 7.8dBi, 8.8dBi, 8.7dBi, 7.8dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - PAV69278PO-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PAV69278PO-30NF
RF Antennas PAV69278PO-30NF
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.7 ~ 2.7GHz 7.6dBi, 7.8dBi, 8.8dBi, 8.7dBi, 7.8dBi N Type Female Bracket Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.7 ~ 2.7GHz 7.6dBi, 7.8dBi, 8.8dBi, 8.7dBi, 7.8dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PAV69278PO-30NF 994-1213-ND PAV69278PO-30NF
Product Name Antennas RF Antennas RF Antennas
Applications ISM, LoRaWAN Cellular or PCS Terminal; Modem or Wireless Network; AWS, GSM, LTE, PCS, UMTS AWS, GSM, LTE, PCS, UMTS
Pattern Type Directional
Primary Frequency Range 698.0 to 2700.0 MHz 700.0 to 2600.0 MHz
Gain 6 dB 7.6 to 8.8 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118899-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2108858-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2344657-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers