TE Connectivity Antennas PAV69278PI-FNF

Description
Configuration Features Antenna Style : External Antenna Type : Panel Band Type : LTE 700, GSM 1800, AWS, UMTS, GSM 900, LTE 2600, PCS, MDS, Cellular Number of Ports : 1 Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 1910 - 2170, 880 - 960, 1710 - 1880, 698 - 960, 1710 - 2700, 2500 - 2700, 824 - 894, 698 - 806, 2300 - 2500, 1850 - 1990 Gain (Max) (DB) : 8.8
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Panel Band Type : LTE 700, GSM 1800, AWS, UMTS, GSM 900, LTE 2600, PCS, MDS, Cellular Number of Ports : 1 Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 1910 - 2170, 880 - 960, 1710 - 1880, 698 - 960, 1710 - 2700, 2500 - 2700, 824 - 894, 698 - 806, 2300 - 2500, 1850 - 1990 Gain (Max) (DB) : 8.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PAV69278PI-FNF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Panel Band Type : LTE 700, GSM 1800, AWS, UMTS, GSM 900, LTE 2600, PCS, MDS, Cellular Number of Ports : 1 Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 1910 - 2170, 880 - 960, 1710 - 1880, 698 - 960, 1710 - 2700, 2500 - 2700, 824 - 894, 698 - 806, 2300 - 2500, 1850 - 1990 Gain (Max) (DB) : 8.8

Configuration Features


  • Antenna Style : External
  • Antenna Type : Panel
  • Band Type : LTE 700, GSM 1800, AWS, UMTS, GSM 900, LTE 2600, PCS, MDS, Cellular
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Cellular

Operation/Application


  • Coverage Type : Directional

Product Type Features


  • Antenna Connector Type : N-Type Female Fixed

Signal Characteristics


  • Frequency Band (MHZ) : 1910 - 2170, 880 - 960, 1710 - 1880, 698 - 960, 1710 - 2700, 2500 - 2700, 824 - 894, 698 - 806, 2300 - 2500, 1850 - 1990
  • Gain (Max) (DB) : 8.8
Buy Now
RF Antennas - 994-1279-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1279-ND
RF Antennas 994-1279-ND
700MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8dBi N Type Female Chassis Mount

700MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8dBi N Type Female Chassis Mount

Buy Now Datasheet
RF Antennas - PAV69278PI-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PAV69278PI-FNF
RF Antennas PAV69278PI-FNF
700MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8dBi N Type Female Chassis Mount

700MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8dBi N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PAV69278PI-FNF 994-1279-ND PAV69278PI-FNF
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Cellular Cellular or PCS Terminal; Modem or Wireless Network; AWS, GSM, LTE, PCS, UMTS AWS, GSM, LTE, PCS, UMTS
Primary Frequency Range 698.0 to 2700.0 MHz 700.0 to 2600.0 MHz
Gain 8.8 dB 8 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-3 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195873-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, LTE, Cellular
Pattern Type Omni directional
Polarization Linear
View Details