TE Connectivity RF Antennas PAV69278I-30NF

Description
829MHz, 2.2GHz GSM, LTE, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8dBi N Type Female Chassis Mount
Datasheet
Description
829MHz, 2.2GHz GSM, LTE, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8dBi N Type Female Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PAV69278I-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PAV69278I-30NF
RF Antennas PAV69278I-30NF
829MHz, 2.2GHz GSM, LTE, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8dBi N Type Female Chassis Mount

829MHz, 2.2GHz GSM, LTE, UMTS Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 8dBi N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PAV69278I-30NF
Product Name RF Antennas
Applications GSM, LTE, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details