TE Connectivity Antennas PAS69278P-30D43F

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 10.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 10.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PAS69278P-30D43F - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 10.4 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Type : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 10.4
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1202-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1202-ND
RF Antennas 994-1202-ND
829MHz, 2.2GHz LTE, Wi-Fi Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 10dBi Bracket Mount

829MHz, 2.2GHz LTE, Wi-Fi Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 10dBi Bracket Mount

Buy Now Datasheet
RF Antennas - PAS69278P-30D43F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PAS69278P-30D43F
RF Antennas PAS69278P-30D43F
829MHz, 2.2GHz LTE, Wi-Fi Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 10dBi Bracket Mount

829MHz, 2.2GHz LTE, Wi-Fi Panel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 10dBi Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PAS69278P-30D43F 994-1202-ND PAS69278P-30D43F
Product Name Antennas RF Antennas RF Antennas
Applications Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE, Wi-Fi LTE, Wi-Fi
Pattern Type Directional
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2200.0 MHz
Gain 6 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Antennas - 2-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, UMTS, IoT, GSM, GSM 900, Cellular, GSM 1800, CDMA 1900, CDMA 850, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2108784-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers