TE Connectivity Antennas PAS69278-91NF

Description
Configuration Features Antenna Style : External Antenna Type : Panel Band Type : WiMax 2500, AWS, PCS, GSM 900, UMTS, 4G, LTE 700, MDS, GSM 1800, LTE 2600, 3G, Cellular, WiMAX 2300, GSM Number of Ports : 2 Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Gain (Max) (DB) : 9.5
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Panel Band Type : WiMax 2500, AWS, PCS, GSM 900, UMTS, 4G, LTE 700, MDS, GSM 1800, LTE 2600, 3G, Cellular, WiMAX 2300, GSM Number of Ports : 2 Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Gain (Max) (DB) : 9.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PAS69278-91NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Panel Band Type : WiMax 2500, AWS, PCS, GSM 900, UMTS, 4G, LTE 700, MDS, GSM 1800, LTE 2600, 3G, Cellular, WiMAX 2300, GSM Number of Ports : 2 Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Gain (Max) (DB) : 9.5

Configuration Features


  • Antenna Style : External
  • Antenna Type : Panel
  • Band Type : WiMax 2500, AWS, PCS, GSM 900, UMTS, 4G, LTE 700, MDS, GSM 1800, LTE 2600, 3G, Cellular, WiMAX 2300, GSM
  • Number of Ports : 2

Dimensions


  • Cable Length : .91 M  [2.99 FT ]

Industry Standards


  • Wireless Application : Cellular

Operation/Application


  • Coverage Type : Directional

Product Type Features


  • Antenna Connector Type : N-Type Female

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Gain (Max) (DB) : 9.5
Buy Now
RF Antennas - PAS69278-91NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PAS69278-91NF
RF Antennas PAS69278-91NF
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PAS69278-91NF PAS69278-91NF
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195728-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2361492-1 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details