Laird External Antennas is now part of TE Connectivity Antennas PAL90209H-FNF

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PAL90209H-FNF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : RFID
  • Primary Application : RFID

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 9
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - 994-1292-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1292-ND
RF Antennas 994-1292-ND
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBic N Type Female Chassis Mount

915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBic N Type Female Chassis Mount

Buy Now Datasheet
RF Antennas - PAL90209H-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PAL90209H-FNF
RF Antennas PAL90209H-FNF
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBic N Type Female Chassis Mount

915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBic N Type Female Chassis Mount

Buy Now Datasheet
Rfid Antenna, 928Mhz, 9Dbi, Panel; Antenna Type Laird External Antennas - 99AC0448 - Newark, An Avnet Company
Chicago, IL, United States
Rfid Antenna, 928Mhz, 9Dbi, Panel; Antenna Type Laird External Antennas
99AC0448
Rfid Antenna, 928Mhz, 9Dbi, Panel; Antenna Type Laird External Antennas 99AC0448
RFID ANTENNA, 928MHZ, 9DBI, PANEL; Antenna Type:RFID; Operating Frequency:928MHz; Antenna Connector:N Connector; Antenna Cable Length:-; Transmit Power:10W; Antenna Polarisation:Left Hand Circular; Gain:9dBi; Antenna Mounting:Panel; RoHS Compliant: Yes

RFID ANTENNA, 928MHZ, 9DBI, PANEL; Antenna Type:RFID; Operating Frequency:928MHz; Antenna Connector:N Connector; Antenna Cable Length:-; Transmit Power:10W; Antenna Polarisation:Left Hand Circular; Gain:9dBi; Antenna Mounting:Panel; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number PAL90209H-FNF 994-1292-ND PAL90209H-FNF 99AC0448
Product Name Antennas RF Antennas RF Antennas Rfid Antenna, 928Mhz, 9Dbi, Panel; Antenna Type Laird External Antennas
Applications RFID RF Antennas
Pattern Type Directional
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Gain 6 dB 9 dB 9 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz 8dBi Rubber Duck Paddle Antenna with SMA Male Movable Connector - ET-4338PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers