TE Connectivity Antennas PA9-12

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 12 Peak Gain (DBI) : > 6
Request a Quote
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 12 Peak Gain (DBI) : > 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PA9-12 is a flat panel directional antenna designed for 900 MHz wireless applications, featuring a gain of 12 dBi. It operates within a frequency range of 902-928 MHz and supports both vertical and horizontal polarization. The antenna is constructed with a UV resistant ASA plastic radome and an aluminum backplate, ensuring durability and weather resistance with an IP67 rating. It can be mounted either on a pole or directly onto a surface, accommodating pole sizes from 1 to 2.5 inches. The antenna includes a standard N female connector and has a power rating of 10 W. Its dimensions are 16.2 x 14.7 x 1.4 inches, and it weighs 1.36 kg. The operational temperature range is from -30°C to +70°C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The PA9-12 is a flat panel directional antenna designed for 900 MHz wireless applications, featuring a gain of 12 dBi. It operates within a frequency range of 902-928 MHz and supports both vertical and horizontal polarization. The antenna is constructed with a UV resistant ASA plastic radome and an aluminum backplate, ensuring durability and weather resistance with an IP67 rating. It can be mounted either on a pole or directly onto a surface, accommodating pole sizes from 1 to 2.5 inches. The antenna includes a standard N female connector and has a power rating of 10 W. Its dimensions are 16.2 x 14.7 x 1.4 inches, and it weighs 1.36 kg. The operational temperature range is from -30°C to +70°C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Antennas - PA9-12 - TE Connectivity
Berwyn, PA, United States
Antennas
PA9-12
Antennas PA9-12
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 12 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, LoRaWAN
  • Primary Application : LoRaWAN, ISM

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 12
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - PA9-12-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
PA9-12-ND
RF Antennas PA9-12-ND
915MHz Flat Panel RF Antenna 902MHz ~ 928MHz 12dBi N Type Female Bracket Mount

915MHz Flat Panel RF Antenna 902MHz ~ 928MHz 12dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - PA9-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PA9-12
RF Antennas PA9-12
915MHz Flat Panel RF Antenna 902MHz ~ 928MHz 12dBi N Type Female Bracket Mount

915MHz Flat Panel RF Antenna 902MHz ~ 928MHz 12dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PA9-12 PA9-12-ND PA9-12
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN, ISM RF Antennas
Pattern Type Directional
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Gain 6 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118060-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2195846-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, Cellular, M2M, UMTS, CDMA 850, IoT, GSM 1800, GSM 900, LTE, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details