TE Connectivity Contactor, Dpst-No, 24Vdc, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity P40P48D12P1-24

Description
CONTACTOR, DPST-NO, 24VDC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:2 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO, 24VDC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:2 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 24Vdc, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity - 97B9875 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 24Vdc, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
97B9875
Contactor, Dpst-No, 24Vdc, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity 97B9875
CONTACTOR, DPST-NO, 24VDC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:2 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes

CONTACTOR, DPST-NO, 24VDC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:2 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 97B9875
Product Name Contactor, Dpst-No, 24Vdc, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23CBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Type 22.72 - Modular contactor 32A - 227202301517 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, ukca
Poles 2
View Details