TE Connectivity Contactor, 3Pst-No, 24Vdc, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity P40P42D12P1-24

Description
CONTACTOR, 3PST-NO, 24VDC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24VDC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vdc, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity - 17M1733 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
17M1733
Contactor, 3Pst-No, 24Vdc, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity 17M1733
CONTACTOR, 3PST-NO, 24VDC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 17M1733
Product Name Contactor, 3Pst-No, 24Vdc, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 2-1393130-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VDC 24 volts
View Details
Contactors - 3596-GX21BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223402301620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1220799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details