CONTACTOR, 3PST-NO, 240VAC, 40A, BRACKET; Contact Configuration:3PST-N
Industrial Relays CONTACTOR 240VAC 40A
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 10F7858 | P40P42A12P1-240 |
| Product Name | Contactor, 3Pst-No, 240Vac, 40A, Bracket; Contact Configuration Potter&brumfield Te Connectivity | Industrial Relays |
| Mounting | Bracket (Flange) Mount; Flange |