TE Connectivity Contactor, 3Pst-No, 120Vac, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity P40P42A12P1-120

Description
CONTACTOR, 3PST-NO, 120VAC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 120VAC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 120Vac, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity - 17M1731 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120Vac, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
17M1731
Contactor, 3Pst-No, 120Vac, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity 17M1731
CONTACTOR, 3PST-NO, 120VAC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 120VAC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:50A RoHS Compliant: Yes

Supplier's Site Datasheet
CONTACTORS/SOLEN - 70199007 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTORS/SOLEN
70199007
CONTACTORS/SOLEN 70199007
CONTACTORS/SOLEN

CONTACTORS/SOLEN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 17M1731 70199007
Product Name Contactor, 3Pst-No, 120Vac, 40A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity CONTACTORS/SOLEN
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GV241PAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200244340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 41-2-1616992-8-ND - DigiKey
Specs
Type Electrical Contactor
View Details