TE Connectivity Contactor, 4Pst-No, 120Vac, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity P30P47A12P1-120

Description
CONTACTOR, 4PST-NO, 120VAC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes
Description
CONTACTOR, 4PST-NO, 120VAC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4Pst-No, 120Vac, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity - 17M1730 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 120Vac, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
17M1730
Contactor, 4Pst-No, 120Vac, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity 17M1730
CONTACTOR, 4PST-NO, 120VAC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 120VAC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 17M1730
Product Name Contactor, 4Pst-No, 120Vac, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV200BAB-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490124812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details