TE Connectivity Contactor, 3Pst-No, 24Vdc, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity P30P42D12P1-24

Description
CONTACTOR, 3PST-NO, 24VDC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 24VDC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vdc, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity - 18M9306 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
18M9306
Contactor, 3Pst-No, 24Vdc, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity 18M9306
CONTACTOR, 3PST-NO, 24VDC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 18M9306
Product Name Contactor, 3Pst-No, 24Vdc, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200481540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1618002-4-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GV221CAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Auxiliary Contacts - 1220947 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details