TE Connectivity Contactor, 3Pst-No, 12Vdc, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity P30P42D12P1-12

Description
CONTACTOR, 3PST-NO, 12VDC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 12VDC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 12Vdc, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity - 21J9570 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 12Vdc, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
21J9570
Contactor, 3Pst-No, 12Vdc, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity 21J9570
CONTACTOR, 3PST-NO, 12VDC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 12VDC, 30A, BRACKET; Load Current Inductive:30A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 21J9570
Product Name Contactor, 3Pst-No, 12Vdc, 30A, Bracket; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-IHV200A1ANA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
CA - Power contactors for AC applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 800 amps
VDC 1500 to 3000 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0490724812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details