TE Connectivity Contactor, 3Pst-No-Dm, 12Vdc, 30A, Panel; Load Current Inductive Potter&brumfield Te Connectivity P25P42D22P1-12

Description
CONTACTOR, 3PST-NO-DM, 12VDC, 30A, PANEL; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO-DM, 12VDC, 30A, PANEL; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No-Dm, 12Vdc, 30A, Panel; Load Current Inductive Potter&brumfield Te Connectivity - 17M1728 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No-Dm, 12Vdc, 30A, Panel; Load Current Inductive Potter&brumfield Te Connectivity
17M1728
Contactor, 3Pst-No-Dm, 12Vdc, 30A, Panel; Load Current Inductive Potter&brumfield Te Connectivity 17M1728
CONTACTOR, 3PST-NO-DM, 12VDC, 30A, PANEL; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A RoHS Compliant: Yes

CONTACTOR, 3PST-NO-DM, 12VDC, 30A, PANEL; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 17M1728
Product Name Contactor, 3Pst-No-Dm, 12Vdc, 30A, Panel; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX32LD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details
Type 6K.13 - Industrial contactors - 6K1391104374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details