TE Connectivity Definite Purpose Contactor; Load Current Inductive Potter&brumfield Te Connectivity P25P42A12P1-240

Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A; Coil Voltage VDC Nom:- RoHS Compliant: Yes
Datasheet
Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A; Coil Voltage VDC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactor; Load Current Inductive Potter&brumfield Te Connectivity - 10F7829 - Newark, An Avnet Company
Chicago, IL, United States
Definite Purpose Contactor; Load Current Inductive Potter&brumfield Te Connectivity
10F7829
Definite Purpose Contactor; Load Current Inductive Potter&brumfield Te Connectivity 10F7829
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A; Coil Voltage VDC Nom:- RoHS Compliant: Yes

DEFINITE PURPOSE CONTACTOR; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A; Coil Voltage VDC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 10F7829
Product Name Definite Purpose Contactor; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1220814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details
Contactors - 3596-GX12HCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details