TE Connectivity Contactor, 3Pst-No-Dm, 24Vdc, 30A, Panel; Load Current Inductive Potter&brumfield Te Connectivity P25C42D22C2-24

Description
CONTACTOR, 3PST-NO-DM, 24VDC, 30A, PANEL; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A; Coil Type:DCRoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO-DM, 24VDC, 30A, PANEL; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A; Coil Type:DCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No-Dm, 24Vdc, 30A, Panel; Load Current Inductive Potter&brumfield Te Connectivity - 08H3387 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No-Dm, 24Vdc, 30A, Panel; Load Current Inductive Potter&brumfield Te Connectivity
08H3387
Contactor, 3Pst-No-Dm, 24Vdc, 30A, Panel; Load Current Inductive Potter&brumfield Te Connectivity 08H3387
CONTACTOR, 3PST-NO-DM, 24VDC, 30A, PANEL; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A; Coil Type:DCRoHS Compliant: Yes

CONTACTOR, 3PST-NO-DM, 24VDC, 30A, PANEL; Load Current Inductive:25A; Relay Mounting:Flange; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Current AC1:30A; Coil Type:DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 08H3387
Product Name Contactor, 3Pst-No-Dm, 24Vdc, 30A, Panel; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXSB15CEC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CL - Single-pole and multi-pole AC and DC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
VDC 1500 volts
View Details
Type 6K.T0 - Thermal overload protection - 6KT000001827 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details