TE Connectivity Relay, Spst-No, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity OZ-SS-124LM

Description
RELAY, SPST-NO, 240VAC, 24VDC, 16A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:16A RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 240VAC, 24VDC, 16A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity - 72J8039 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity
72J8039
Relay, Spst-No, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity 72J8039
RELAY, SPST-NO, 240VAC, 24VDC, 16A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:16A RoHS Compliant: Yes

RELAY, SPST-NO, 240VAC, 24VDC, 16A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 72J8039
Product Name Relay, Spst-No, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details