TE Connectivity Power Relay, Spdt, 24Vdc, 16A, Tht; Contact Configuration Oeg Te Connectivity OZ-SS-124L1,200

Description
POWER RELAY, SPDT, 24VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:PCB; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 24VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:PCB; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 24Vdc, 16A, Tht; Contact Configuration Oeg Te Connectivity - 27T7313 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 16A, Tht; Contact Configuration Oeg Te Connectivity
27T7313
Power Relay, Spdt, 24Vdc, 16A, Tht; Contact Configuration Oeg Te Connectivity 27T7313
POWER RELAY, SPDT, 24VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:PCB; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Through Hole RoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:PCB; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 27T7313
Product Name Power Relay, Spdt, 24Vdc, 16A, Tht; Contact Configuration Oeg Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553480240054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
General Purpose Relays - G2RL-1A-E2-CV-HA DC5 - VAST STOCK CO., LIMITED
Specs
Approvals RoHS
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details