TE Connectivity Relay, Spdt, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity OZ-SS-112L

Description
RELAY, SPDT, 240VAC, 24VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 240VAC, 24VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity - 72J8036 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity
72J8036
Relay, Spdt, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity 72J8036
RELAY, SPDT, 240VAC, 24VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 24VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 72J8036
Product Name Relay, Spdt, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relays - Power Relays, Over 2 Amps - G4W-2212P-US-TV5-HP-DC24 - Shenzhen Shengyu Electronics Technology Limited
Specs
Poles Double Pole (DP)
Throw Single Throw
DC Coil Voltage 24 volts
View Details
3 suppliers