TE Connectivity Relays - Power Relays, Over 2 Amps OSA-SS-224DM3,000

Description
Win Source Part Number: 1315522-OSA-SS-224DM 3,000 Category: Relays>Power Relays, Over 2 Amps Series: OSA, OEG Termination Style: PC Pin Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 1.1 kOhms Coil Current: 22.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3 A Switching Voltage: 240VAC, 30VDC - Max Release Time: 10 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OSA-SS Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1315522-OSA-SS-224DM 3,000 Category: Relays>Power Relays, Over 2 Amps Series: OSA, OEG Termination Style: PC Pin Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 1.1 kOhms Coil Current: 22.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3 A Switching Voltage: 240VAC, 30VDC - Max Release Time: 10 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OSA-SS Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1315522-OSA-SS-224DM3,000 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315522-OSA-SS-224DM3,000
Relays - Power Relays, Over 2 Amps 1315522-OSA-SS-224DM3,000
Win Source Part Number: 1315522-OSA-SS-224DM 3,000 Category: Relays>Power Relays, Over 2 Amps Series: OSA, OEG Termination Style: PC Pin Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 1.1 kOhms Coil Current: 22.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3 A Switching Voltage: 240VAC, 30VDC - Max Release Time: 10 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OSA-SS Product Status: Last Time Buy

Win Source Part Number: 1315522-OSA-SS-224DM3,000
Category: Relays>Power Relays, Over 2 Amps
Series: OSA, OEG
Termination Style: PC Pin
Package: Bulk
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Alloy
Coil Resistance: 1.1 kOhms
Coil Current: 22.5 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3 A
Switching Voltage: 240VAC, 30VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: OSA-SS
Product Status: Last Time Buy

Buy Now Datasheet
Power Relays, Over 2 Amps - PB2174-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2174-ND
Power Relays, Over 2 Amps PB2174-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Relay, Dpst-No, 120Vac, 24Vdc, 3A; Contact Configuration Oeg Te Connectivity - 08H2574 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 120Vac, 24Vdc, 3A; Contact Configuration Oeg Te Connectivity
08H2574
Relay, Dpst-No, 120Vac, 24Vdc, 3A; Contact Configuration Oeg Te Connectivity 08H2574
RELAY, DPST-NO, 120VAC, 24VDC, 3A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:3A; Product Range:OSA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Type:Power RoHS Compliant: Yes

RELAY, DPST-NO, 120VAC, 24VDC, 3A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:3A; Product Range:OSA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
OSA-SS-224DM3,000
Relays - Power Relays, Over 2 Amps OSA-SS-224DM3,000
RELAY GEN PURPOSE DPST 3A 24V

RELAY GEN PURPOSE DPST 3A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1315522-OSA-SS-224DM3,000 PB2174-ND 08H2574 OSA-SS-224DM3,000
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relay, Dpst-No, 120Vac, 24Vdc, 3A; Contact Configuration Oeg Te Connectivity Relays - Power Relays, Over 2 Amps
Resistance 1100 ohms
Mounting PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Relay Type General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details