TE Connectivity RF Antennas OP24516DS-91NM

Description
2.4GHz, 5.512GHz 802.11n, Cellular Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.8dBi, 6.5dBi N Type Male Panel Mount
Request a Quote Datasheet
Description
2.4GHz, 5.512GHz 802.11n, Cellular Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.8dBi, 6.5dBi N Type Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-1171-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1171-ND
RF Antennas 994-1171-ND
2.4GHz, 5.512GHz 802.11n, Cellular Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.8dBi, 6.5dBi N Type Male Panel Mount

2.4GHz, 5.512GHz 802.11n, Cellular Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.8dBi, 6.5dBi N Type Male Panel Mount

Buy Now Datasheet
RF Antennas - OP24516DS-91NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OP24516DS-91NM
RF Antennas OP24516DS-91NM
2.4GHz, 5.512GHz 802.11n, Cellular Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.8dBi, 6.5dBi N Type Male Panel Mount

2.4GHz, 5.512GHz 802.11n, Cellular Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.8dBi, 6.5dBi N Type Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-1171-ND OP24516DS-91NM
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 802.11n, Cellular 802.11n, Cellular
Primary Frequency Range 2400.0 to 5512.0 MHz
Gain 2.8 to 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
GPS L1 Adhesive Active Antenna With RG174 Cable (L-3Meter) + SMA Male St. Connector - ET-GPL1S-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers