TE Connectivity Power Relay, Spst-No, 9Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity OMIT-SS-109LM,300

Description
POWER RELAY, SPST-NO, 9VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:10A; Product Range:OMIT Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Description
POWER RELAY, SPST-NO, 9VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:10A; Product Range:OMIT Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 9Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity - 48W0619 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 9Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity
48W0619
Power Relay, Spst-No, 9Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity 48W0619
POWER RELAY, SPST-NO, 9VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:10A; Product Range:OMIT Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes

POWER RELAY, SPST-NO, 9VDC, 10A, THT; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:10A; Product Range:OMIT Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 48W0619
Product Name Power Relay, Spst-No, 9Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpst-No, 250Vac, 16A; Contact Configuration Finder - 08X7046 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details
Power Relays - 2051930 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
Approvals RoHS
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details