TE Connectivity Relays - Power Relays, Over 2 Amps OMI-SS-124LM,000

Description
Win Source Part Number: 1315519-OMI-SS-124LM ,000 Category: Relays>Power Relays, Over 2 Amps Series: OMI, OEG Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1100 Ohms Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC Release Time: 8 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class A Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OMI-SS Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1315519-OMI-SS-124LM ,000 Category: Relays>Power Relays, Over 2 Amps Series: OMI, OEG Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1100 Ohms Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC Release Time: 8 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class A Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OMI-SS Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1315519-OMI-SS-124LM,000 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315519-OMI-SS-124LM,000
Relays - Power Relays, Over 2 Amps 1315519-OMI-SS-124LM,000
Win Source Part Number: 1315519-OMI-SS-124LM ,000 Category: Relays>Power Relays, Over 2 Amps Series: OMI, OEG Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1100 Ohms Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC Release Time: 8 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class A Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OMI-SS Product Status: Last Time Buy

Win Source Part Number: 1315519-OMI-SS-124LM,000
Category: Relays>Power Relays, Over 2 Amps
Series: OMI, OEG
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 1100 Ohms
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC
Release Time: 8 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class A
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: OMI-SS
Product Status: Last Time Buy

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
OMI-SS-124LM,000
Relays - Power Relays, Over 2 Amps OMI-SS-124LM,000
RELAY GEN PURPOSE SPST 10A 24V

RELAY GEN PURPOSE SPST 10A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1315519-OMI-SS-124LM,000 OMI-SS-124LM,000
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

75A Photovoltaic Relay - CHAR-A75C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Electromechanical Relays & Contactors - 1-1419108-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
G2R PCB Power Relay - G2RK-1 - Aratas America LLC
Specs
Mounting PCB
View Details