The OMI series is a 1-pole, 10A rated PCB relay with SPST-NO or SPDT contact arrangements, designed for general-purpose switching in home appliances and office machines. It features a sealed plastic case (SS enclosure), operates on DC coil voltages from 5V to 48V, and has a sensitive coil option rated at 540mW. The relay meets dielectric strength of 5000Vrms between coil and contacts and 10000Vrms surge withstand. The contacts are made of AgSnO2, support switching up to 250VAC and 30VDC, and carry an initial contact resistance of 100mΩ. The relay is rated for 100×10³ operations at 10A resistive load and complies with VDE, UL, CSA, SEMKO, and CQC standards. It has a PCB-THT termination, operates from -30°C to 70°C, and meets IEC 61810-1 RTII and RITII environmental protection ratings.
POWER RELAY, SPST-NO, 6VDC, 10A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 48W0571 |
| Product Name | Power Relay, Spst-No, 6Vdc, 10A, Tht; Contact Configuration Oeg Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |