TE Connectivity Power Relays, Over 2 Amps OJT-SS-105LM,000

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2036-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2036-ND
Power Relays, Over 2 Amps PB2036-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 1244474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1244474
Power Relays 1244474
TE Connectivity OJT-SS-105LM,000

TE Connectivity OJT-SS-105LM,000

Supplier's Site
Power Relays - 1614732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1614732
Power Relays 1614732
TE Connectivity OJT-SS-105LM,000

TE Connectivity OJT-SS-105LM,000

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
OJT-SS-105LM,000
Relays - Power Relays, Over 2 Amps OJT-SS-105LM,000
RELAY GEN PURPOSE SPST 5A 5V

RELAY GEN PURPOSE SPST 5A 5V

Supplier's Site
Power Relay, Spst-No, 5Vdc, 250Vac, Tht; Contact Configuration Oeg Te Connectivity - 97X3803 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 250Vac, Tht; Contact Configuration Oeg Te Connectivity
97X3803
Power Relay, Spst-No, 5Vdc, 250Vac, Tht; Contact Configuration Oeg Te Connectivity 97X3803
POWER RELAY, SPST-NO, 5VDC, 250VAC, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:5A; Product Range:OJT Series; Relay Mounting:PCB; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 250VAC, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:5A; Product Range:OJT Series; Relay Mounting:PCB; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number PB2036-ND 1244474 OJT-SS-105LM,000 97X3803
Product Name Power Relays, Over 2 Amps Power Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 5Vdc, 250Vac, Tht; Contact Configuration Oeg Te Connectivity
Relay Type General
Mounting PCBoard PCBoard; Pcb mount Through Hole PCBoard; PCB
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Basic relay - 857-154 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details