OJS-SS-112HMF,00000 is a 1-pole, 1-form-A power PCB relay with a 12VDC coil and 10A contact rating, designed for applications including lighting control, power supplies, and industrial control. It features a wash-tight enclosure, 200mW coil power consumption, and measures 18.2 x 10.2 x 14.8 mm. The relay provides 4000Vrms coil-to-contact dielectric strength and meets IEC 62368-1 and UL508 standards. Contact material is AgSnOInO, with a mechanical life of 10x10^6 operations for DC coil operation.
POWER RELAY, SPST-NO, 12VDC, 10A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 52AJ6682 |
| Product Name | Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |