The OJS-SS-105HMF,00000 is a single-pole, normally open, through-hole power relay rated for 10A at 250VAC and 5VDC coil voltage with a coil power consumption of 200mW. It has a compact size of 18.2 x 10.2 x 14.8mm and a 4000Vrms dielectric strength between coil and contacts. The relay is designed for applications such as lighting control, power supplies, and industrial control, and meets IEC 62368-1 and UL508 standards. Contact material is AgSnOInO, and it supports 50 × 10³ operations at 10A, 250VAC at +85°C. The enclosure is flux proof with Class F insulation.
POWER RELAY, SPST-NO, 5VDC, 10A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 52AJ6680 |
| Product Name | Power Relay, Spst-No, 5Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |