TE Connectivity Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity OJS-SH-112HMF,00000

Description
POWER RELAY, SPST-NO, 12VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:OJS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Description
POWER RELAY, SPST-NO, 12VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:OJS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The OJS-SH-112HMF,00000 is a 1-pole 10A, 1-form A PCB relay with a 12VDC coil, designed for applications such as smart plugs, lighting control, and industrial systems. It has a compact size of 18.2 x 10.2 x 14.8 mm, a 200mW coil power rating, and a 4000Vrms coil-to-contact dielectric strength. The relay meets IEC 62368-1 and UL508 standards, with contacts rated for 10A at 250VAC at +85°C for 50×10³ operations. It is flux-proof, through-hole mounted, and features AgSnOInO contact material.

Datasheet Summary
Powered by GS/AI

The OJS-SH-112HMF,00000 is a 1-pole 10A, 1-form A PCB relay with a 12VDC coil, designed for applications such as smart plugs, lighting control, and industrial systems. It has a compact size of 18.2 x 10.2 x 14.8 mm, a 200mW coil power rating, and a 4000Vrms coil-to-contact dielectric strength. The relay meets IEC 62368-1 and UL508 standards, with contacts rated for 10A at 250VAC at +85°C for 50×10³ operations. It is flux-proof, through-hole mounted, and features AgSnOInO contact material.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 52AJ6676 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity
52AJ6676
Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity 52AJ6676
POWER RELAY, SPST-NO, 12VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:OJS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 10A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:OJS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 52AJ6676
Product Name Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 30A; Contact Configuration Finder - 08X7274 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 2577373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays, Over 2 Amps - Z5213-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers