The OJS-SH-105HEF,00000 is a 1-pole, 1-form-A, through-hole power relay rated for 16A at 250VAC with a 5VDC coil requiring 450mW power. It has a compact size of 18.2 x 10.2 x 14.8mm and a 4000Vrms dielectric strength between coil and contacts. The relay meets IEC 62368-1 and UL 508 standards, with contact material AgSnOInO and mechanical life of 10⁷ operations for DC coil. Its enclosure is wash tight, and it is certified under TUV R50497672 for power supply applications.
POWER RELAY, SPST-NO, 5VDC, 16A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 52AJ6673 |
| Product Name | Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Potter&brumfield Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |