General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 790890-OJE-SS-112LMH
Series: OJE, OEG
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Features: Sealed - Flux Protection
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 720 Ohms
Coil Current: 16.7mA
Operate Time: 15ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 8A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 4ms
Coil Power: 200 mW
Family Name: OJE
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 0.6 VDC
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
OJE-SS-112LMH2 ROHS COMPLIANT: YES
General Purpose Relays OJE-SS-112LMH2
RELAY GEN PURPOSE SPST 8A 12V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | OJE-SS-112LMH2-ND | 790890-OJE-SS-112LMH2 | 79AH5651 | OJE-SS-112LMH2 | OJE-SS-112LMH2 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - OJE-SS-112LMH2 | Oje-Ss-112Lmh2 Rohs Compliant Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw |