The OJE-SS-103HM is a miniature PCB relay with a 1-form A (normally open) contact arrangement, rated for 10A at 250VAC resistive load at 85°C with 100k electrical operations, and 7.5A at 240VAC resistive load at 105°C with 100k operations. It features a 4000Vrms coil-to-contact dielectric strength, an mechanical endurance of 10 million operations, and an operate time of 10ms max. The relay is available with DC coil voltages from 3 to 48V and complies with UL, VDE, cULus, and TÜV certifications. Its dimensions are 18.2L × 10.2W × 14.7H mm.
OJE-SS-103HM,000
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-OJE-SS-103HM,000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |