The OJE-SH-124HM,000 is a miniature PCB relay with a 1-form A (normally open) contact, rated for 10A at 250VAC and 7.5A at 240VAC, with an AgCdO contact material and a 12VDC coil requiring 450mW power. It has a 100k operation electrical endurance under resistive load at 85°C. The relay is available in a wash-tight enclosure, measures 18.2 × 10.2 × 14.7 mm, and complies with VDE, cULus, CQC, and TUV approvals. It has a maximum operate time of 15ms and a release time of 4ms. The coil insulation system meets UL Class F standards.
OJE-SH-124HM,000
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-OJE-SH-124HM,000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |