TE Connectivity Antennas OF86315-FNF

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 863 - 876, 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 863 - 876, 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OF86315-FNF - TE Connectivity
Berwyn, PA, United States
Antennas
OF86315-FNF
Antennas OF86315-FNF
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 863 - 876, 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN, ISM
  • Primary Application : LoRaWAN, ISM

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 863 - 876, 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 5.6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1140-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1140-ND
RF Antennas 994-1140-ND
868MHz, 915MHz Whip, Straight RF Antenna 863MHz ~ 876MHz, 902MHz ~ 928MHz 5.6dBi N Type Female Bracket Mount

868MHz, 915MHz Whip, Straight RF Antenna 863MHz ~ 876MHz, 902MHz ~ 928MHz 5.6dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OF86315-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OF86315-FNF
RF Antennas OF86315-FNF
868MHz, 915MHz Whip, Straight RF Antenna 863MHz ~ 876MHz, 902MHz ~ 928MHz 5.6dBi N Type Female Bracket Mount

868MHz, 915MHz Whip, Straight RF Antenna 863MHz ~ 876MHz, 902MHz ~ 928MHz 5.6dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number OF86315-FNF 994-1140-ND OF86315-FNF
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN, ISM RF Antennas
Pattern Type Omni directional
Primary Frequency Range 863.0 to 928.0 MHz 868.0 to 915.0 MHz
Gain 3 to 6 dB 5.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108965-9 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers