TE Connectivity Antennas OD9-8

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .46 M  [1.51 FT ] Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960, 865 - 945 Frequency Category : 901 - 941 Gain (Max) (DB) : 8 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .46 M  [1.51 FT ] Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960, 865 - 945 Frequency Category : 901 - 941 Gain (Max) (DB) : 8 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OD9-8 - TE Connectivity
Berwyn, PA, United States
Antennas
OD9-8
Antennas OD9-8
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .46 M  [1.51 FT ] Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 860 - 960, 865 - 945 Frequency Category : 901 - 941 Gain (Max) (DB) : 8 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .46 M  [1.51 FT ]

Industry Standards


  • Communication Protocol : LoRaWAN, ISM
  • Primary Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 860 - 960, 865 - 945
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 8
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - OD9-8-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
OD9-8-ND
RF Antennas OD9-8-ND
905MHz WiMax™ Whip, Straight RF Antenna 865MHz ~ 945MHz 8dBi N Type Female Bracket Mount

905MHz WiMax™ Whip, Straight RF Antenna 865MHz ~ 945MHz 8dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OD9-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OD9-8
RF Antennas OD9-8
905MHz WiMax™ Whip, Straight RF Antenna 865MHz ~ 945MHz 8dBi N Type Female Bracket Mount

905MHz WiMax™ Whip, Straight RF Antenna 865MHz ~ 945MHz 8dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number OD9-8 OD9-8-ND OD9-8
Product Name Antennas RF Antennas RF Antennas
Applications ISM, LoRaWAN Modem or Wireless Network; WiMax™ WiMax™
Pattern Type Omni directional
Primary Frequency Range 860.0 to 960.0 MHz 905.0 MHz
Gain 6 dB 8 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, UMTS, Cellular, LTE, Wi-Fi, CDMA 1900, GSM 1800, GSM, M2M, IoT, CDMA 850, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2344655-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2108923-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers