TE Connectivity Antennas OD58M-12

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 5400 - 5850 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 12 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 5400 - 5850 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 12 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OD58M-12 - TE Connectivity
Berwyn, PA, United States
Antennas
OD58M-12
Antennas OD58M-12
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 5400 - 5850 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 12 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : Wi-Fi
  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 5400 - 5850
  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 12
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - OD58M-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OD58M-12
RF Antennas OD58M-12
5.7GHz WiMax™, WLAN Whip, Straight RF Antenna 5.47GHz ~ 5.85GHz 12dBi N Type Male Bracket Mount

5.7GHz WiMax™, WLAN Whip, Straight RF Antenna 5.47GHz ~ 5.85GHz 12dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number OD58M-12 OD58M-12
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi WiMax™, WLAN
Pattern Type Omni directional
Primary Frequency Range 5400.0 to 5850.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2309646-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
5 suppliers
RF Antennas - 1513837-1 - Quarktwin Technology Ltd.
Specs
Applications WLAN
Technology Type Tri-Prong
View Details
Antennas - 2195846-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers