TE Connectivity Antennas OC69421-FNF

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2100 - 2500, 1710 - 1990, 3300 - 4200, 698 - 960, 1920 - 2170, 2500 - 2690 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2100 - 2500, 1710 - 1990, 3300 - 4200, 698 - 960, 1920 - 2170, 2500 - 2690 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OC69421-FNF - TE Connectivity
Berwyn, PA, United States
Antennas
OC69421-FNF
Antennas OC69421-FNF
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2100 - 2500, 1710 - 1990, 3300 - 4200, 698 - 960, 1920 - 2170, 2500 - 2690 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2100 - 2500, 1710 - 1990, 3300 - 4200, 698 - 960, 1920 - 2170, 2500 - 2690
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-OC69421-FNF-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.85GHz, 2.045GHz, 2.3GHz, 2.595GHz, 3.75GHz 4G, 5G, CBRS Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.1GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz 1.5dBi, 3.5dBi, 3.5dBi, 3.5dBi, 3.5dBi, 5dBi N Type Female Bracket Mount

829MHz, 1.85GHz, 2.045GHz, 2.3GHz, 2.595GHz, 3.75GHz 4G, 5G, CBRS Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.1GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz 1.5dBi, 3.5dBi, 3.5dBi, 3.5dBi, 3.5dBi, 5dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OC69421-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OC69421-FNF
RF Antennas OC69421-FNF
829MHz, 1.85GHz, 2.045GHz, 2.3GHz, 2.595GHz, 3.75GHz 4G, 5G, CBRS Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.1GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz 1.5dBi, 3.5dBi, 3.5dBi, 3.5dBi, 3.5dBi, 5dBi N Type Female Bracket Mount

829MHz, 1.85GHz, 2.045GHz, 2.3GHz, 2.595GHz, 3.75GHz 4G, 5G, CBRS Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.1GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz 1.5dBi, 3.5dBi, 3.5dBi, 3.5dBi, 3.5dBi, 5dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number OC69421-FNF 994-OC69421-FNF-ND OC69421-FNF
Product Name Antennas RF Antennas RF Antennas
Applications Cellular Modem or Wireless Network; 4G, 5G, CBRS 4G, 5G, CBRS
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4200.0 MHz 829.0 to 3750.0 MHz
Gain 3 to 6 dB 1.5 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823602-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 2344657-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers