TE Connectivity Antennas OC35506P-FNF

Description
Configuration Features Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : CBRS, Cellular Wireless Application : CBRS, Cellular Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 3550 - 3700 Frequency Category : 3200 - 4200 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : CBRS, Cellular Wireless Application : CBRS, Cellular Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 3550 - 3700 Frequency Category : 3200 - 4200 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OC35506P-FNF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : CBRS, Cellular Wireless Application : CBRS, Cellular Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 3550 - 3700 Frequency Category : 3200 - 4200 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : CBRS, Cellular
  • Wireless Application : CBRS, Cellular

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 3550 - 3700
  • Frequency Category : 3200 - 4200
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-OC35506P-FNF-ND - DigiKey
Thief River Falls, MN, United States
3.625GHz CBRS Whip, Straight RF Antenna 3.55GHz ~ 3.7GHz 6.1dBi N Type Female Bracket Mount

3.625GHz CBRS Whip, Straight RF Antenna 3.55GHz ~ 3.7GHz 6.1dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OC35506P-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OC35506P-FNF
RF Antennas OC35506P-FNF
3.625GHz CBRS Whip, Straight RF Antenna 3.55GHz ~ 3.7GHz 6.1dBi N Type Female Bracket Mount

3.625GHz CBRS Whip, Straight RF Antenna 3.55GHz ~ 3.7GHz 6.1dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number OC35506P-FNF 994-OC35506P-FNF-ND OC35506P-FNF
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; CBRS, Cellular CBRS CBRS
Pattern Type Omni directional
Primary Frequency Range 3550.0 to 3700.0 MHz 3625.0 MHz
Gain 6 dB 6.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513472-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
Antennas - 2108937-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344654-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers