TE Connectivity ™ Heat Shrink Tubing - NTFR-5/8-0-SP-CS6889 NTFR-5/8-0-SP-CS6889

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960090-NTFR-5/8-0-SP -CS6889 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960090-NTFR-5/8-0-SP -CS6889 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NTFR-5/8-0-SP-CS6889 - 960090-NTFR-5/8-0-SP-CS6889 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - NTFR-5/8-0-SP-CS6889
960090-NTFR-5/8-0-SP-CS6889
Heat Shrink Tubing - NTFR-5/8-0-SP-CS6889 960090-NTFR-5/8-0-SP-CS6889
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960090-NTFR-5/8-0-SP -CS6889 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960090-NTFR-5/8-0-SP-CS6889
Categories: Heat Shrink Tubing
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 960090-NTFR-5/8-0-SP-CS6889
Product Name Heat Shrink Tubing - NTFR-5/8-0-SP-CS6889
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SM12G8-E-7-Q5-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Power, Line Cables and Extension Cords - 189-411001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details