NTC Thermistor 6.8k 0805 (2012 Metric)
THERMISTOR NTC 6.8KOHM 0805
THERMISTOR NTC 6.8KOHM 0805
THERMISTOR, NTC, 0805, 6K8; Zero Power Resistance at 25°C:6.8kohm; Product Range:NTC Series; Thermistor Mounting:SMD; Beta Value (K):3850K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 1712-NTC0805J6K8TR-ND | 63T5230 |
| Product Name | NTC Thermistors | Thermistor, Ntc, 0805, 6K8; Zero Power Resistance At 25°C Neohm Te Connectivity |
| Package / Electrode Type | Chip/Surface |