TE Connectivity NTC Thermistors NTC0805J47K

Description
THERMISTOR NTC 47KOHM 0805
Request a Quote Datasheet
Description
THERMISTOR NTC 47KOHM 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 1712-NTC0805J47KCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
1712-NTC0805J47KCT-ND
NTC Thermistors 1712-NTC0805J47KCT-ND
THERMISTOR NTC 47KOHM 0805

THERMISTOR NTC 47KOHM 0805

Buy Now Datasheet
NTC Thermistors - 1712-NTC0805J47KDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
1712-NTC0805J47KDKR-ND
NTC Thermistors 1712-NTC0805J47KDKR-ND
THERMISTOR NTC 47KOHM 0805

THERMISTOR NTC 47KOHM 0805

Buy Now Datasheet
NTC Thermistors - 1712-NTC0805J47KTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
1712-NTC0805J47KTR-ND
NTC Thermistors 1712-NTC0805J47KTR-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, 0805, 47K; Zero Power Resistance At 25°C Neohm Te Connectivity - 63T5227 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 0805, 47K; Zero Power Resistance At 25°C Neohm Te Connectivity
63T5227
Thermistor, Ntc, 0805, 47K; Zero Power Resistance At 25°C Neohm Te Connectivity 63T5227
THERMISTOR, NTC, 0805, 47K; Zero Power Resistance at 25°C:47kohm; Product Range:NTC Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 0805, 47K; Zero Power Resistance at 25°C:47kohm; Product Range:NTC Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 1712-NTC0805J47KCT-ND 63T5227
Product Name NTC Thermistors Thermistor, Ntc, 0805, 47K; Zero Power Resistance At 25°C Neohm Te Connectivity
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details