TE Connectivity ™ Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC0805J150R

Description
Win Source Part Number: 1082866-NTC0805J150R Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Neohm Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 150 Resistance Tolerance: ±5% B Value Tolerance: ±5% Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): NTC0805J150R1624347- 1; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624347-1,1624347-1- ND Base Product Number: NTC0805
Request a Quote Datasheet
Description
Win Source Part Number: 1082866-NTC0805J150R Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Neohm Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 150 Resistance Tolerance: ±5% B Value Tolerance: ±5% Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): NTC0805J150R1624347- 1; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624347-1,1624347-1- ND Base Product Number: NTC0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1082866-NTC0805J150R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1082866-NTC0805J150R
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1082866-NTC0805J150R
Win Source Part Number: 1082866-NTC0805J150R Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Neohm Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 150 Resistance Tolerance: ±5% B Value Tolerance: ±5% Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): NTC0805J150R1624347- 1; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Other Names: 1624347-1,1624347-1- ND Base Product Number: NTC0805

Win Source Part Number: 1082866-NTC0805J150R
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Neohm
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 150
Resistance Tolerance: ±5%
B Value Tolerance: ±5%
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): NTC0805J150R1624347-1;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8070
Mfr: TE Connectivity Passive Product
Other Names: 1624347-1,1624347-1-ND
Base Product Number: NTC0805

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1082866-NTC0805J150R
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347456-A1245LUA-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-XAN-M28 - TLE4929C-XAN-M28 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details